Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 222990-APD260VGTR-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APD260VGTR-E1 CAD Model

Description

Product Overview: APD260VGTR-E1 from Diodes Incorporated

The APD260VGTR-E1 is a high-performance, automotive-compliant, green-mode PWM controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced controller is specifically engineered for the efficient management of power supplies in a wide array of automotive applications. Its robust design adheres to stringent industry standards, ensuring reliability and durability in challenging environments.

Key Features

  • Green Mode Operation: The APD260VGTR-E1 incorporates green-mode functionality, which significantly reduces standby power consumption by adjusting the switching frequency at light loads, leading to enhanced energy efficiency and compliance with global energy-saving standards.
  • High Voltage Startup: Equipped with a high-voltage startup circuit, this controller allows for a quick and reliable startup, even under fluctuating input voltage conditions, making it ideal for automotive power systems that require consistent performance.
  • Built-in Protection Features: Comprehensive protection features such as overvoltage, overcurrent, and overtemperature protections safeguard the controller and the power system against various fault conditions, enhancing system reliability and safety.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating the diverse electrical environments found in automotive applications and ensuring compatibility with a range of input voltages.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the APD260VGTR-E1 employs frequency modulation, which is critical in automotive applications where EMI can affect sensitive electronics and communication systems.

Applications

The versatility and robustness of the APD260VGTR-E1 make it suitable for various applications within the automotive sector, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver Assistance Systems (ADAS)
  • Power Management Modules
  • LED Lighting Systems

As an AEC-Q100 qualified device, the APD260VGTR-E1 meets the automotive industry's high reliability standards, making it a preferred choice for manufacturers looking to integrate a dependable power management solution into their automotive products. With its combination of energy efficiency, protection features, and EMI reduction, the APD260VGTR-E1 from Diodes Incorporated stands out as a leading-edge component in automotive power control technology.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4049 $82.2147
6+ $22.4867 $134.9202
9+ $21.7842 $196.0578
13+ $21.0805 $274.0465
16+ $20.3781 $326.0496
22+ $18.2708 $401.9576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention