EN
  • EN
  • DE

ATMEGA16M1-15AD

Part No ATMEGA16M1-15AD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA16M1-15AD-ND, ATMEGA16M1-15ADTR, ATMEGA16M115AD, ATMEGA16M1-15ADDKR, ATMEGA16M1-15ADCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862343-ATMEGA16M1-15AD
Ultra Librarian 3D Model Ultra Librarian ATMEGA16M1-15AD CAD Model

Description

The ATMEGA16M1-15AD is a powerful microcontroller from Microchip Technology that combines high-performance, low-power AVR 8-bit processing with CAN (Controller Area Network) capability. This microcontroller is specifically designed to meet the rigorous demands of automotive and industrial control applications, offering a versatile and robust solution for engineers.

Key Features:

  • Advanced RISC Architecture: At the heart of the ATMEGA16M1-15AD is an advanced Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing with a throughput approaching 1 MIPS per MHz.
  • Integrated CAN Controller: With its onboard CAN controller, this microcontroller is ideal for automotive networking tasks, ensuring reliable communication in environments with high electromagnetic interference.
  • Memory Capabilities: The device boasts 16KB of in-system self-programmable flash memory, 1KB of EEPROM, and 2KB of internal SRAM, allowing for flexible and ample storage for complex applications.
  • Robust I/O and Peripherals: A variety of peripherals, including SPI, USART, and I2C serial interfaces, as well as 10-bit ADC, PWM channels, and multiple timers, provide the tools needed for complex I/O operations and peripheral handling.
  • Operating Conditions: The ATMEGA16M1-15AD operates within a voltage range of 2.7V to 5.5V and a temperature range of -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
  • Speed: It is designed to run at a maximum frequency of 16MHz, delivering the performance needed for time-sensitive tasks.

Applications:

The ATMEGA16M1-15AD is suited for a variety of applications, particularly those in the automotive industry such as body control modules, sensor nodes, and actuator control. Additionally, it can be utilized in industrial automation systems, home automation, and other embedded systems that require robust control with CAN networking capabilities.

Package and Quality:

This microcontroller is available in a 32-lead TQFP package, providing a compact footprint while allowing for easy integration into various designs. Furthermore, Microchip Technology ensures high-quality standards, making the ATMEGA16M1-15AD a reliable choice for mission-critical applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0746 $64.5968
18+ $6.6255 $119.2590
27+ $6.4183 $173.2941
38+ $6.2113 $236.0294
49+ $6.0043 $294.2107
65+ $5.3831 $349.9015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess