EN
  • EN
  • DE

MCP1256/7/8/9EV

Part No MCP1256/7/8/9EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR MCP1256/7/8/9  /  MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Microchip Technology
Package Bulk
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 100mA
Voltage - Input 1.6V ~ 3.6V
Regulator Topology Buck-Boost
Frequency - Switching 650kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP1256, MCP1257, MCP1258, MCP1259
Base Product Number MCP1256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Other Names MCP1256789EV
Standard Package 1
Win Source Part Number 1216972-MCP1256/7/8/9EV
Ultra Librarian 3D Model Ultra Librarian MCP1256/7/8/9EV CAD Model

Description

Microchip Technology's MCP1256/7/8/9EV Product Overview

The MCP1256/7/8/9EV series from Microchip Technology represents a family of highly integrated charge pump DC-DC converters that are designed to efficiently manage power within space-constrained applications. These devices are a perfect fit for products requiring a compact power solution, as they are capable of converting input voltages ranging from 2.0V to 5.5V to regulated output voltages of 3.3V or 5V, which is essential for consistent device performance.

The series includes the following models:

  • MCP1256 - Adjustable output voltage
  • MCP1257 - Fixed 3.3V output
  • MCP1258 - Fixed 5V output
  • MCP1259 - Adjustable output with a low noise LDO

Each of these models is offered in a compact package, making them suitable for portable devices such as handheld instruments, medical devices, and wireless products. The MCP1256/7/8/9EV devices feature a low quiescent current and high efficiency, which is crucial for battery-powered applications where energy conservation is paramount.

One of the standout features of this series is the inclusion of a low-power shutdown mode, which further extends battery life by reducing the power consumption to a negligible level when the device is not in active use. Additionally, the series is designed to operate over a broad temperature range, ensuring reliability and performance in various environmental conditions.

For design flexibility, these charge pumps offer a selectable 2x or 1.5x mode, allowing designers to optimize the converter's performance for specific application requirements. The MCP1259 model includes a low-dropout regulator (LDO) for applications demanding low noise power supply rails.

Microchip Technology provides comprehensive support for the MCP1256/7/8/9EV series, including evaluation boards and detailed datasheets to assist designers in rapid prototyping and integration into their projects. The robust design and versatility make the MCP1256/7/8/9EV series an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess