EN
  • EN
  • DE

ATMXT1665T-ATES

Part No ATMXT1665T-ATES
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Maxtouch Auto - 1664Ch Touch Ic Lqfp144, -40 / 85 C Es/ Lqfp (Al)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006312-ATMXT1665T-ATES
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1665T-ATES CAD Model

Description

Microchip Technology ATMXT1665T-ATES Touch Controller

The ATMXT1665T-ATES from Microchip Technology is a state-of-the-art touch controller designed to deliver a superior multi-touch experience for a wide range of applications. This advanced touch sensor technology is part of Microchip's maXTouch® T series and is specifically tailored for touchscreens that require high performance with low power consumption.

This touch controller is capable of supporting screens up to 16 inches, making it an ideal choice for automotive, industrial, and consumer electronics where precision and reliability are critical. The ATMXT1665T-ATES is equipped with Microchip's proprietary maXTouch technology, which provides robust and high-resolution touch sensing. This technology ensures smooth and responsive touch interactions, even in challenging environments.

One of the key features of the ATMXT1665T-ATES is its support for thick gloves and moisture performance, which means the touch functionality remains accurate and reliable even when the screen is operated with gloves or in the presence of water. This makes it particularly suitable for outdoor or industrial settings where users may be wearing protective gear or where the device may be exposed to the elements.

The controller also boasts excellent noise immunity, with dedicated hardware filters and algorithms designed to mitigate the effects of electromagnetic interference (EMI) and radio frequency interference (RFI). This ensures that the touch performance is not compromised in environments with high levels of noise.

For security-sensitive applications, the ATMXT1665T-ATES offers a secure interface with encryption and mutual authentication capabilities. This ensures that data exchanged between the touch controller and the host processor is protected against snooping or tampering.

Developers will appreciate the comprehensive development support provided by Microchip, including software libraries, development kits, and expert technical support. This makes integrating the ATMXT1665T-ATES into your product design a streamlined and straightforward process.

In summary, the Microchip ATMXT1665T-ATES touch controller is a high-performance, secure, and adaptable solution that meets the demands of modern touch-enabled devices. Its advanced features and support make it a top choice for designers looking to create an exceptional user experience.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess