Microchip Technology ATMXEGA32D4-AU Microcontroller
The ATMXEGA32D4-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's popular AVR® XMEGA® series. Designed for advanced applications that demand a perfect balance between power efficiency and processing capability, this microcontroller is packed with a wide array of features and is ideal for a variety of embedded systems.
This powerful MCU operates at a maximum frequency of 32MHz and is built on an innovative picoPower® technology platform that significantly reduces power consumption, making it an excellent choice for battery-powered and portable devices. The ATMXEGA32D4-AU comes in a 44-TQFP (Thin Quad Flat Pack) package and features 32KB of in-system self-programmable flash, 4KB of boot code section with independent lock bits, 1KB EEPROM, and 4KB internal SRAM, providing ample storage and memory for complex applications.
Key features of the ATMXEGA32D4-AU include:
- Digital peripherals such as eight flexible 16-bit timer/counters with capture, compare, and PWM capability.
- Four USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs) for robust serial communication options.
- High-precision Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for accurate analog signal processing.
- Advanced cryptography features with AES and DES encryption/decryption engines for secure data handling.
- USB Full-speed/low-speed device module with interrupt on transfer completion for connectivity.
- Event system for inter-peripheral signaling that allows peripherals to communicate directly without CPU intervention, enhancing throughput and system responsiveness.
The ATMXEGA32D4-AU also supports a variety of power-saving modes, which enable the intelligent management of power consumption based on the device's operational requirements. Its innovative DMA (Direct Memory Access) controller allows for data transfers between memories and peripherals without CPU involvement, reducing power usage and improving system efficiency.
With its extensive set of peripherals, low power consumption, and robust security features, the ATMXEGA32D4-AU is an excellent microcontroller choice for applications in industrial control, consumer electronics, medical devices, and much more. Developers can take advantage of Microchip's extensive support and development ecosystem, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and deployment of solutions built around this versatile MCU.