EN
  • EN
  • DE

ATMGA8815MT

Part No ATMGA8815MT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046879-ATMGA8815MT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMGA8815MT CAD Model

Description

The ATMGA8815MT is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This high-performance, low-power AVR® MCU is based on the advanced RISC architecture and is designed to offer a perfect balance between power efficiency and processing capability.

With its 8-bit CPU, the ATMGA8815MT provides a maximum clock frequency of 16MHz, ensuring swift execution of instructions and optimal control for a wide range of applications. It boasts 8KB of in-system self-programmable flash memory, 512B EEPROM, and 1KB SRAM, which makes it suitable for complex and memory-intensive operations.

The device operates at a voltage range of 2.7V to 5.5V, accommodating various power supply conditions and making it versatile for battery-operated applications as well as those requiring a stable power source. The ATMGA8815MT also features a range of peripherals, including an 8-channel 10-bit A/D converter, which allows for accurate analog to digital conversion, making it ideal for sensor interfacing and data acquisition tasks.

Furthermore, it supports a variety of communication protocols such as SPI, UART, and I2C, enabling seamless integration with other components and systems. The MCU is also equipped with a watchdog timer, an analog comparator, and a full suite of protection features like power-on reset and brown-out detection, ensuring reliable operation under adverse conditions.

The ATMGA8815MT is available in a 32-lead TQFP package, which is compact and suitable for space-constrained applications while still offering enough pins for interfacing with external hardware. This microcontroller is a perfect choice for designers looking to develop robust and efficient systems in fields such as industrial control, automotive, home automation, and IoT devices.

Microchip Technology's commitment to quality and long-term support makes the ATMGA8815MT a reliable core for your embedded systems, providing both the performance needed for demanding tasks and the low power consumption required for portable and energy-conscious applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess