The TL497AC from Texas Instruments is a versatile switching voltage regulator that offers both step-up and step-down voltage conversion capabilities. This integrated circuit is designed to cater to a wide range of applications, from power supplies to battery-operated devices, making it an indispensable component in modern electronics.
Key Features
- Adjustable Output Voltage: The TL497AC allows users to set the output voltage to a desired level using external resistors, providing flexibility for various design requirements.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating different power sources and ensuring consistent performance across various operating conditions.
- High Efficiency: As a switching regulator, the TL497AC offers higher efficiency compared to linear voltage regulators, which is crucial for battery-powered applications where energy conservation is key.
- Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing the reliability and durability of the end product by preventing damage due to overcurrent conditions.
- Thermal Shutdown: An internal thermal shutdown feature safeguards the TL497AC from overheating, contributing to safe operation and longevity of the device.
Applications
The TL497AC's versatility makes it suitable for a variety of applications, including:
- Portable Electronic Devices
- Power Supply Modules
- Battery Chargers
- Energy Harvesting Systems
- Automotive Electronics
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 40V
Output Voltage (Adjustable)
1.5V to 40V
Output Current
Up to 500mA
Package Type
DIP, SOIC
For engineers and designers looking for a reliable and flexible voltage conversion solution, the TL497AC presents an excellent choice, backed by the quality and support of Texas Instruments.