EN
  • EN
  • DE

ATMEGA88PA-MMUR

Part No ATMEGA88PA-MMUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28VQFN / IC MCU 8BIT 8KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (4x4)
Win Source Part Number 769254-ATMEGA88PA-MMUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA88PA
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PA-MMUR CAD Model

Description

Microchip Technology's ATMEGA88PA-MMUR Microcontroller

The ATMEGA88PA-MMUR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile microcontroller combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a host of robust features in a compact 28-pin QFN package. It is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Advanced RISC Architecture: The ATMEGA88PA-MMUR boasts a powerful and efficient RISC processor capable of executing most instructions in a single clock cycle, enabling high-speed processing and throughput.
  • Memory: With 8KB of in-system programmable flash, 1KB SRAM, and 512B EEPROM, the ATMEGA88PA-MMUR provides ample storage for code and data, with efficient memory access mechanisms.
  • Peripherals: A rich set of peripherals enhances the microcontroller's functionality, including a 10-bit ADC, PWM channels, digital I/Os, serial USART, SPI, and Two-Wire Interface (TWI/I2C).
  • Power Efficiency: The device supports multiple power-saving modes such as Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, allowing for significant reduction of power consumption when not in full operation.
  • Programming and Debugging: The microcontroller supports in-system programming and on-chip debugging for easy development and troubleshooting.
  • Operating Conditions: It operates within a voltage range of 1.8-5.5V, making it versatile for various power environments, and has an industrial temperature range of -40°C to +85°C.

Applications:

The ATMEGA88PA-MMUR is a versatile MCU that can be used in a variety of applications, including:

  • Automotive systems
  • Battery management
  • Home automation and security
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and flexible capabilities, the ATMEGA88PA-MMUR from Microchip Technology is an excellent choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess