Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-QFN (7x7)
Win Source Part Number 1020347-ATMEGA64C1-15MZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA64C1-15MZ CAD Model

Description

Product Overview: ATMEGA64C1-15MZ from Microchip Technology

The ATMEGA64C1-15MZ is a sophisticated 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and performance. This high-quality MCU is part of the popular AVR® family, renowned for their advanced RISC architecture, which enables fast and efficient processing. Operating at a maximum frequency of 15 MHz, it is a versatile choice for a wide range of applications.

Key Features

  • Memory: It boasts a substantial 64KB of in-system self-programmable flash memory, along with 2KB EEPROM and 4KB SRAM, providing ample space for complex programs and data storage.
  • I/O Ports: The ATMEGA64C1-15MZ comes with 53 general-purpose I/O lines, giving developers the flexibility to connect a variety of peripherals and sensors.
  • Advanced Peripherals: It includes advanced peripherals such as PWM channels, 10-bit ADCs, and multiple timers, which are essential for precise control in embedded systems.
  • Communication: For robust communication capabilities, it integrates a CAN (Controller Area Network) interface, which is vital for automotive and industrial networks.
  • Power Efficiency: The microcontroller operates between 2.7V to 5.5V, ensuring power efficiency across different power supplies.
  • Temperature Range: It is designed to withstand industrial temperature ranges from -40°C to 85°C, making it reliable in extreme conditions.
  • Packaging: The device is available in a 64-pad QFN package, which is suitable for space-constrained applications.

Applications

With its robust feature set, the ATMEGA64C1-15MZ is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) gadgets

Conclusion

The ATMEGA64C1-15MZ from Microchip Technology is a powerful and reliable microcontroller that offers an excellent set of features for engineers and developers looking to create sophisticated and efficient embedded systems. Its integration of a CAN interface and a wide range of peripherals make it a highly versatile component for innovative electronic designs.

You May Also Be Interested in

Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention