EN
  • EN
  • DE

ATMEGA6490-16AUR

Part No ATMEGA6490-16AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100TQFP / MCU 8-bit AVR RISC 64KB Flash 3.3V/5V 100-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769242-ATMEGA6490-16AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA6490
Introduction Date September 02, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA6490-16AUR CAD Model

Description

Microchip Technology ATMEGA6490-16AUR

The ATMEGA6490-16AUR is a powerful 8-bit microcontroller from the renowned Microchip Technology, designed to offer robust performance for a wide array of applications. This particular model is part of the popular AVR® microcontroller family, well-known for its simplicity and efficiency in both commercial and industrial environments.

The ATMEGA6490-16AUR operates at a maximum frequency of 16MHz, providing ample speed for time-sensitive tasks and processes. It is equipped with a substantial 64KB of in-system self-programmable flash memory, which is ideal for storing large applications. Additionally, it has 4KB of EEPROM and 4KB of internal SRAM, ensuring enough space for data storage and smooth operation.

This microcontroller is designed with versatility in mind, featuring a 10-bit A/D converter with 16 channels, allowing for precise analog to digital conversion. This makes it an excellent choice for sensor-based projects or any application requiring accurate analog readings. Moreover, the device includes a variety of peripherals such as PWM channels, general-purpose I/O lines, and serial USARTs, which provide flexibility in interfacing with other components and external modules.

The ATMEGA6490-16AUR supports a wide voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard-power applications. Its power efficiency is further enhanced by various power-saving modes, which are essential for battery-operated devices. The microcontroller comes in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained designs.

With its JTAG (Joint Test Action Group) interface, the ATMEGA6490-16AUR allows for extensive on-chip debugging, which is crucial for development and troubleshooting. Microchip Technology also provides comprehensive support and resources, including development tools, software libraries, and application notes, to facilitate the development process and reduce time to market.

In summary, the ATMEGA6490-16AUR is a feature-rich and highly adaptable microcontroller that offers a perfect blend of power, memory, and functionality, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7566 $51.8094
22+ $4.7233 $103.9126
33+ $4.5757 $150.9981
46+ $4.4281 $203.6926
59+ $4.2805 $252.5495
79+ $3.8377 $303.1783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess