Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 86
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATMEGA640
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA640V-8AURDKR,ATMEGA640V-8AURTR,ATMEGA640V-8AURCT,ATMEGA640V-8AUR-ND,ATMEGA640V8AUR
Standard Package 1,500
Win Source Part Number 1318953-ATMEGA640V-8AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA640V-8AUR CAD Model

Description

The ATMEGA640V-8AUR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This advanced MCU is part of the popular AVR® series, which is well-known for its excellent combination of power efficiency and processing capabilities. The ATMEGA640V-8AUR is specifically designed for applications that require a large amount of I/Os, extensive memory, and robust processing power without compromising on power consumption.

Key Features

  • CPU Speed: The device operates at a maximum frequency of 8MHz, providing a balance between speed and power consumption.
  • Program Memory: It comes with 64KB of in-system self-programmable flash, allowing for ample space for complex firmware and applications.
  • RAM: With 8KB of internal SRAM, the ATMEGA640V-8AUR ensures smooth operation and data handling for multitasking environments.
  • EEPROM: The inclusion of 4KB EEPROM provides non-volatile memory storage, which is essential for storing critical data that must be preserved during power cycles.
  • I/O Pins: It boasts 54 general-purpose input/output (GPIO) pins, making it highly versatile for interfacing with a wide range of peripherals and sensors.
  • Communication Interfaces: Multiple communication options are available including USART, SPI, and TWI (I2C), ensuring flexibility in connecting to other devices and modules.
  • Analog to Digital Converter (ADC): A 10-bit ADC with 16 channels allows for accurate analog signal measurement and conversion to digital form.

Applications

The ATMEGA640V-8AUR is ideal for a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive
  • Robotics

Package and Availability

This MCU is available in a 64-TQFP (Thin Quad Flat Package) form factor, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. The part number ATMEGA640V-8AUR denotes the tape and reel packaging option, which facilitates automated assembly processes for high-volume production. Microchip Technology's commitment to long-term availability makes the ATMEGA640V-8AUR a reliable choice for both new designs and existing products requiring a dependable supply chain.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5715 $50.1435
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2858 $201.4326
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,780 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention