EN
  • EN
  • DE

ATMEGA48V-12AI

Part No ATMEGA48V-12AI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture AVR
Frequency 10 MHz
Interface SPI, USART
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 4 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Pins 32
Number of Timers/Counters 3
RAM Size 512 B
RoHS Non-Compliant
Win Source Part Number 1046867-ATMEGA48V-12AI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA48V-12AI CAD Model

Description

Microchip Technology's ATMEGA48V-12AI Microcontroller

The ATMEGA48V-12AI is a high-performance, low-power Atmel AVR 8-bit Microcontroller that combines 4KB ISP flash memory, 512B EEPROM, 512-Byte SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible Timer/Counters, internal and external Interrupts, a serial programmable USART, a byte-oriented Two-Wire Serial Interface, an SPI serial port, and a six-channel 10-bit A/D converter. The device operates at a maximum frequency of 12MHz with a wide operating voltage of 1.8V to 5.5V.

Designed by Microchip Technology, the ATMEGA48V-12AI offers robust performance and flexibility, making it an ideal choice for a wide range of applications, including automotive, industrial control, smart sensors, home automation, and battery-operated products. The microcontroller's advanced RISC architecture enables fast and efficient processing with a throughput approaching 1 MIPS per MHz, balancing power consumption and processing speed.

The ATMEGA48V-12AI is available in a 32-lead TQFP package and features the picoPower technology for ultra-low power consumption. This technology allows the microcontroller to operate in power-save modes, making it particularly suitable for battery-powered designs where power efficiency is critical.

For programming, the device supports a variety of methods including In-System Programming by On-chip Boot Program, True Read-While-Write operation, and programming lock for software security. Its on-chip Analog Comparator and programmable Watchdog Timer with Internal Oscillator further enhance the flexibility and reliability of the system design.

Microchip Technology provides comprehensive development tools for the ATMEGA48V-12AI, including software libraries, development boards, and integrated development environments, to facilitate rapid development and debugging of applications. With its extensive support and features, the ATMEGA48V-12AI stands out as a versatile and efficient microcontroller solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess