Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769229-ATMEGA325V-8AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega325V
Introduction Date September 02, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA325V-8AUR CAD Model

Description

Product Overview: ATMEGA325V-8AUR by Microchip Technology

The ATMEGA325V-8AUR is a high-performance microcontroller unit (MCU) from the well-known ATmega series produced by Microchip Technology. This particular model is designed to support a wide range of applications, including industrial control systems, automotive, and smart IoT devices. It is a versatile component that combines advanced features with low power consumption, making it suitable for battery-operated and power-sensitive applications.

Key Features

  • Core Processor: The MCU is built around an advanced RISC architecture that enables the ATMEGA325V-8AUR to execute powerful instructions in a single clock cycle, leading to enhanced performance.
  • Operating Frequency: It operates at a maximum frequency of 8MHz, providing a balance between speed and power efficiency.
  • Program Memory Size: The device comes with 32KB of in-system self-programmable flash memory, allowing for ample space for complex programs and code.
  • RAM Size and EEPROM: It includes 2KB of SRAM and 1KB of EEPROM, which are essential for temporary data storage and non-volatile memory storage needs.
  • I/O and Peripherals: The ATMEGA325V-8AUR is equipped with 32 programmable I/O lines, and various peripherals such as multiple timers/counters, PWM channels, and USART interfaces, providing a high level of functionality and connectivity options.
  • Power Saving Modes: Multiple power-saving modes are available to minimize energy consumption during idle periods.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and stability across different environments.
  • Package / Case: The MCU is available in a 64-TQFP (Thin Quad Flat Package) form factor, which is suitable for surface-mount technology (SMT).

Applications

The ATMEGA325V-8AUR is an ideal choice for a multitude of applications that require a robust and efficient MCU. Its features are particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Battery-operated devices
  • Smart home and IoT devices
  • Consumer electronics
  • Medical devices

With its combination of performance, memory options, and power efficiency, the ATMEGA325V-8AUR stands as a competitive choice for designers and engineers looking to develop advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5455 $59.0910
5+ $24.2425 $121.2125
7+ $23.4849 $164.3943
9+ $22.7273 $204.5457
12+ $21.9697 $263.6364
16+ $19.6970 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention