Products specifications Report Issue?

Win Source Part Number 3000001275-ATMEGA325A-MU
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Product Status Active
Base Product Number ATMEGA325
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ATMEGA325A-MU CAD Model

Description

Microchip Technology ATMEGA325A-MU

The ATMEGA325A-MU is a powerful 8-bit microcontroller from the renowned ATmega family, produced by Microchip Technology. This advanced microcontroller is designed to offer a perfect blend of power efficiency and performance, making it an ideal choice for a wide range of embedded applications.

At the heart of the ATMEGA325A-MU is a high-performance AVR® RISC CPU. This core operates at a maximum frequency of 20MHz and is capable of executing most instructions in a single clock cycle. The device boasts an impressive 32KB of in-system self-programmable flash memory, 1KB EEPROM, and 2KB SRAM. Such memory capacity allows for robust application development without the constant worry of running out of space for code or data storage.

The microcontroller comes in a compact 64-pin VQFN (Quad Flat No-leads) package, which is suitable for space-constrained applications while still providing ample GPIO (General Purpose Input/Output) pins for interfacing with peripherals. With its 54 digital I/O pins and 8-channel 10-bit A/D converter, the ATMEGA325A-MU can easily handle complex tasks and interact with analog sensors or other input devices.

One of the key features of the ATMEGA325A-MU is its advanced RISC architecture, which allows for high-speed processing and efficient power consumption. The device supports a wide range of operating voltages from 1.8V to 5.5V, which provides flexibility in power supply design and ensures compatibility with both 5V and 3.3V systems.

Developers will appreciate the microcontroller's rich set of peripherals, including multiple timers/counters, PWM channels, serial USART, master/slave SPI serial interface, and a two-wire serial interface (I2C). These built-in peripherals facilitate the creation of complex and feature-rich applications without the need for additional components, saving space and reducing costs.

For those concerned with security and data integrity, the ATMEGA325A-MU includes features like a Watchdog Timer, an on-chip analog comparator, and brown-out detection. These features help to ensure that the microcontroller operates reliably under varying conditions and can recover gracefully from unexpected situations.

In summary, the ATMEGA325A-MU from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a broad range of applications, from industrial control systems to consumer electronics. Its rich feature set, combined with the reliability and support from Microchip, makes it a go-to choice for engineers and designers looking for a high-quality, cost-effective solution.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention