EN
  • EN
  • DE

ATMEGA2564RFR2-ZU

Part No ATMEGA2564RFR2-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATMEGA2564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 416
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862346-ATMEGA2564RFR2-ZU
Ultra Librarian 3D Model Ultra Librarian ATMEGA2564RFR2-ZU CAD Model

Description

Product Overview: ATMEGA2564RFR2-ZU

The ATMEGA2564RFR2-ZU is a cutting-edge microcontroller and RF transceiver module designed and manufactured by Microchip Technology. This highly integrated device is part of Microchip's renowned AVR® family, known for their advanced features and robust performance in a wide range of applications.

Key Features

  • High-Performance AVR Microcontroller: Built on the AVR architecture, the microcontroller offers a maximum operating frequency of 16 MHz, ensuring swift processing and response times.
  • Low Power Consumption: The device is engineered for power efficiency, which is crucial for battery-operated and portable applications.
  • Advanced RF Transceiver: Integrated 2.4 GHz transceiver supports the IEEE 802.15.4 standard, making it ideal for wireless applications such as Zigbee, RF4CE, and proprietary protocols.
  • Generous Memory Capacity: Comes with 256 KB of in-system self-programmable flash memory, 32 KB of SRAM, and 4 KB of EEPROM, facilitating complex applications and data storage.
  • Extensive I/O Options: Features 50 general-purpose I/O lines, providing ample connectivity for peripherals and external components.
  • Robust Security: Equipped with hardware-based security features including AES-128 encryption, ensuring secure data communication.

Applications

The ATMEGA2564RFR2-ZU is versatile and can be used in a multitude of applications including:

  • Home automation and smart energy systems
  • Wireless sensor networks
  • Industrial control systems
  • Remote control applications
  • Internet of Things (IoT) devices

Package and Quality

This product is available in a QFN/MLF package, which not only saves space but also offers good thermal performance. Microchip Technology's commitment to quality ensures that the ATMEGA2564RFR2-ZU meets the highest industry standards for reliability and performance.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5989 $58.3956
9+ $11.9786 $107.8074
13+ $11.6042 $150.8546
18+ $11.2299 $202.1382
24+ $10.8556 $260.5344
31+ $9.7326 $301.7106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess