EN
  • EN
  • DE

ATMEGA16L-8AQ

Part No ATMEGA16L-8AQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355825-ATMEGA16L-8AQ
Ultra Librarian 3D Model Ultra Librarian ATMEGA16L-8AQ CAD Model

Description

Microchip Technology ATMEGA16L-8AQ Microcontroller

The ATMEGA16L-8AQ is a powerful microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. It is part of the popular AVR® microcontroller family, renowned for its ease of use and advanced features. The ATMEGA16L-8AQ operates at a voltage range of 2.7V to 5.5V, making it ideal for battery-operated applications and portable devices.

This microcontroller integrates 16KB of in-system programmable Flash memory, allowing developers to update firmware on the fly. The ATMEGA16L-8AQ also boasts 1KB of EEPROM and 1KB of SRAM, providing ample space for data storage and efficient in-application performance. Its 8-bit architecture, combined with a powerful RISC CPU, enables it to execute powerful instructions in a single clock cycle, which leads to remarkable execution speed and optimized power consumption.

The device operates at a maximum frequency of 8MHz, which is suitable for many low-power applications. It comes in a 44-lead TQFP package, ensuring a compact footprint on printed circuit boards (PCBs). The ATMEGA16L-8AQ is equipped with a wide range of peripherals including:

  • Three flexible Timer/Counters with compare modes
  • Internal and external interrupts
  • A serial programmable USART
  • A byte-oriented Two-Wire Serial Interface
  • An SPI serial port
  • And a 10-bit ADC with up to eight channels

For designers and engineers looking to implement robust communication protocols, the ATMEGA16L-8AQ's USART and Two-Wire Interface support a variety of serial communication options. The 10-bit ADC enables accurate analog-to-digital conversions, essential for sensor-based applications.

Furthermore, the microcontroller features a programmable Watchdog Timer with an internal oscillator, ensuring reliable operation and protection against system failures. The ATMEGA16L-8AQ also supports a full suite of program and system development tools, including C compilers, macro assemblers, program debugger/simulators, and evaluation kits.

With its combination of power efficiency, processing capability, and extensive peripheral set, the ATMEGA16L-8AQ from Microchip Technology is an excellent choice for a wide range of embedded system applications, including industrial control, consumer electronics, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess