Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 35 V
Frequency - Switching 100Hz ~ 400kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275660-UC2525BDW
Manufacturer Homepage www.ti.com
Family Name UC2525BDW
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC2525BDW CAD Model

Description

The UC2525BDW is a sophisticated high-performance pulse-width modulator (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply and motor control applications. This versatile component is engineered with precision to deliver reliable and efficient performance in various systems that require effective power management.

Key Features

  • Adjustable Output Control: The UC2525BDW features a programmable duty cycle that ranges from 0 to 100%, providing flexibility in controlling the output for different types of loads.
  • High Frequency Operation: With an operating frequency range up to 500kHz, this PWM controller can be used in applications that demand high-speed switching and precise timing.
  • Dual Output Drive Stages: It includes push-pull or single-ended output operation, which is suitable for driving a variety of power stages.
  • Under-Voltage Lockout: The built-in under-voltage lockout feature ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system safety and reliability.
  • Soft Start Capability: The soft start function prevents current surges during startup, contributing to the longevity of the power system components.

Applications

The UC2525BDW is ideal for a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class D switching amplifiers
  • Power inverters

Technical Specifications

The device is encapsulated in a 16-pin wide body SOIC package, ensuring compactness and ease of integration into various circuit designs. It operates over a wide temperature range, making it suitable for industrial environments. The UC2525BDW also offers protection features like over-temperature shutdown, which safeguards the device and the system in extreme conditions.

Conclusion

Overall, the UC2525BDW PWM controller from Texas Instruments stands out as a reliable and versatile solution for advanced power management. Its combination of high-frequency operation, flexible output control, and protective features make it an excellent choice for designers looking to optimize their power systems for efficiency and performance.

You May Also Be Interested in

Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
Renesas Electronics America
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 20QFN
Need more? Email Us
ECAD model for ISL6558CRZ
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10-TDFN
Lowest to $2.8240
ECAD model for ISL6341ACRZ
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
Texas Instruments
Advanced Regulating Pulse Width Modulators
Lowest to $3.8571
ECAD model for UC3524DWTR
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
Texas Instruments
Current Mode PWM Controller | IC REG CTRLR MULT TOP 16SOIC
Lowest to $1.0409
ECAD model for UC3846DWTRG4
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9897 $59.9382
14+ $8.1967 $114.7538
22+ $7.9406 $174.6932
30+ $7.6844 $230.5320
38+ $7.4283 $282.2754
51+ $6.6599 $339.6549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention