EN
  • EN
  • DE

ATMEGA164PA-AUR

Part No ATMEGA164PA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 16/32/64/128K Bytes In-System Programmable Flash | IC MCU 8BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number ATMEGA164PA
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758218-ATMEGA164PA-AUR
Family Name ATMEGA164PA
Introduction Date January 15, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA164PA-AUR CAD Model

Description

Microchip Technology's ATMEGA164PA-AUR

The ATMEGA164PA-AUR is a powerful microcontroller from Microchip Technology, renowned for its high performance and flexibility. This device is part of the popular AVR® microcontroller family and is designed to support a wide range of applications, from industrial control systems to medical devices.

At the heart of the ATMEGA164PA-AUR is an advanced RISC architecture that enables fast processing with a throughput of up to 20 MIPS at 20MHz. This microcontroller comes with 16KB of in-system self-programmable flash memory, 1KB EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage.

Key Features of ATMEGA164PA-AUR:

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: Advanced RISC architecture with efficient processing capabilities.
  • Enhanced Memory: 16KB of flash, 1KB EEPROM, and 2KB SRAM to accommodate robust applications.
  • Peripheral Features: Two 8-bit timer/counters with separate prescalers and compare modes, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode.
  • Real-Time Counter: With separate oscillator for accurate timekeeping and sleep mode functionality.
  • Multiple Communication Options: USART, SPI serial interface, and a two-wire serial interface (I²C compatible) for versatile connectivity.
  • Analog Features: 10-bit ADC with 8 channels, differential mode with selectable gain, and an internal temperature sensor.
  • Programming and Debugging: In-system programmable via SPI port, JTAG interface for on-chip-debug.
  • Power-Saving Modes: Six different sleep modes to minimize power consumption.
  • Operating Voltage: 1.8 - 5.5V operating range to suit various power requirements.
  • Packaging: Available in a 44-pin TQFP package, ideal for space-constrained applications.

This microcontroller also boasts a range of built-in safety features, including power-on reset and programmable brown-out detection, ensuring reliable operation under fluctuating power conditions. Its extensive interrupt system with 35 interrupt sources provides excellent control over external and internal events, enhancing the microcontroller's responsiveness.

With its comprehensive set of peripherals and interfaces, the ATMEGA164PA-AUR is a versatile choice for designers looking to create sophisticated and responsive systems. Whether you're developing consumer electronics, automotive applications, or IoT devices, the ATMEGA164PA-AUR offers the performance, memory, and features necessary to bring your innovative ideas to life.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,030 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess