Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 1.25GHz Center Frequency High Pass RF Filter (Radio Frequency) 1.9GHz Bandwidth - 8-SMD, No Lead
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 8-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-RHP-260+CT, 3157-RHP-260+TR, 3157-RHP-260+DKR
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932028-RHP-260+
Ultra Librarian 3D Model Ultra Librarian RHP-260+ CAD Model

Description

The Mini-Circuits 932028-RHP-260+ is a high pass radio frequency (RF) filter with a center frequency of 1.25GHz and a bandwidth of 1.9GHz.

  • Filter Type: High Pass Radio Frequency (RF)
  • Center Frequency: 1.25GHz
  • Bandwidth: 1.9GHz
  • Package: 8-SMD, no lead
  • Mounting Type: Surface Mount Technology
  • Category: Filters
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 200
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 9 weeks
  • HTSUS Code: 8548.90.0100
  • Other Part Numbers: 3157-RHP-260+CT, 3157-RHP-260+TR, and 3157-RHP-260+DKR

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 1GHZ 8SMD
Lowest to $25.4382
ECAD model for RLP-900+
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN:0900FM15D0039001E
Lowest to $1.1409
ECAD model for 0900FM15D0039E
Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
Mini-Circuits
RF FILTER BAND PASS 220MHZ 8SMD
Need more? Email Us
ECAD model for RBP-220W+
Mini-Circuits
RF FILTER BAND PASS 6.26GHZ SMA
Need more? Email Us
ECAD model for VBFZ-6260-S+
Mini-Circuits
LTCC BPF, 4900 - 5920 MHZ, 50
Lowest to $4.7953
ECAD model for BPGE-542R+
Mini-Circuits
RF FILT BAND PASS 3.59GHZ INLINE
Need more? Email Us
ECAD model for VBFZ-3590-S+
TDK Corporation
RF FILTER BAND PASS 3.75GHZ 0805
Lowest to $0.2239
ECAD model for DEA203750BT-2292A1-H
Qorvo US Inc.
2.4GHZ WI-FI LTE COEXBOOST BAW F
Need more? Email Us
ECAD model for QPQ1907TR13-10K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5862 $79.1724
4+ $32.4810 $129.9240
5+ $31.4660 $157.3300
7+ $30.4510 $213.1570
9+ $29.4359 $264.9231
12+ $26.3908 $316.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,870 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention