Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA164A-AURCT,ATMEGA164A-AURDKR,ATMEGA164AAUR,ATMEGA164A-AURTR,ATMEGA164A-AUR-ND
Standard Package 2,000
Win Source Part Number 989047-ATMEGA164A-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA164A-AUR CAD Model

Description

Microchip Technology's ATMEGA164A-AUR Microcontroller

The ATMEGA164A-AUR is a powerful microcontroller from Microchip Technology, renowned for its high performance, versatility, and efficiency in a wide range of embedded applications. This 8-bit AVR microcontroller is designed to deliver the perfect balance between power consumption and processing capability, making it an ideal choice for engineers and developers looking to create sophisticated yet energy-efficient devices.

With a robust architecture that includes 16KB of in-system self-programmable flash, the ATMEGA164A-AUR is engineered to support complex programming without compromising on speed or reliability. The device features 1KB of EEPROM and 2KB of SRAM, providing ample storage for data and application code. Its operational range of 1.8V to 5.5V allows for flexible power supply options, catering to different environmental and system power requirements.

The ATMEGA164A-AUR operates at a maximum frequency of 20MHz, ensuring swift processing and response times for time-sensitive tasks. It comes with a host of integrated peripherals, including a 10-bit A/D converter with up to 8 channels, allowing for precise analog to digital conversion. Additionally, it offers multiple communication interfaces such as USART, SPI, and TWI (I2C), enabling seamless data exchange with other devices and systems.

Enhanced with power-saving features like Power-down mode and ADC Noise Reduction mode, the ATMEGA164A-AUR is optimized for battery-powered applications where energy efficiency is paramount. Its picoPower technology ensures that the microcontroller consumes minimal power without sacrificing performance, even when operating at lower clock speeds.

For security and data integrity, the device includes features such as a programmable Watchdog Timer with separate On-chip Oscillator, and on-chip Analog Comparator. These features contribute to the reliability and stability of the system by monitoring and managing the microcontroller's operation.

Available in a 44-pin TQFP package, the ATMEGA164A-AUR is a compact and versatile solution for a wide array of applications, from industrial control systems to consumer electronics. Its robust feature set, combined with Microchip's support and resources, makes it a top choice for designers looking to create advanced and reliable products.

Overall, the ATMEGA164A-AUR from Microchip Technology stands out as a microcontroller that offers a perfect blend of power, flexibility, and efficiency, tailored for modern embedded design challenges.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5637 $59.3281
30+ $3.7445 $112.3350
47+ $3.6276 $170.4972
64+ $3.5105 $224.6720
83+ $3.3935 $281.6605
111+ $3.0425 $337.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,020 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention