Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA8535
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566766-ATMEGA8535-16PC
Ultra Librarian 3D Model Ultra Librarian ATMEGA8535-16PC CAD Model

Description

Product Overview: ATMEGA8535-16PC

The ATMEGA8535-16PC is a robust 8-bit microcontroller from the popular ATmega series, designed and manufactured by Microchip Technology. This microcontroller is built on advanced RISC architecture, making it highly efficient and capable of executing powerful instructions in a single clock cycle. The device operates at a maximum frequency of 16MHz, providing a balanced performance between power consumption and processing speed, suitable for a wide range of embedded applications.

Key Features:

  • CPU Speed: 16 MIPS throughput at 16MHz, allowing for fast and efficient processing of tasks.
  • Program Memory: Comes with 8KB of in-system self-programmable Flash, enabling ample space for complex programs and code.
  • RAM: Equipped with 512 bytes of SRAM, providing the necessary temporary data storage for operations.
  • EEPROM: 512 bytes of EEPROM for non-volatile data storage, useful for storing settings and parameters that must be preserved during power cycles.
  • I/O Pins: Features 32 programmable I/O lines, allowing for versatile connectivity with various peripherals and devices.
  • Peripherals: Includes a range of built-in peripherals such as three flexible Timer/Counters, a Real-Time Counter with separate oscillator, two 8-channel 10-bit ADCs, a programmable Serial USART, a Master/Slave SPI serial interface, and a programmable Watchdog Timer with internal oscillator.
  • Operating Voltage: Supports a voltage range of 4.5V to 5.5V, compatible with standard 5V logic levels.
  • Packaging: Available in a 40-pin PDIP (Plastic Dual Inline Package), making it suitable for prototyping and easy mounting on printed circuit boards.

Applications:

The ATMEGA8535-16PC is versatile and can be used in various applications including automation systems, consumer electronics, automotive industries, and IoT devices. Its robust feature set and expandability make it an excellent choice for designers looking for a reliable and programmable microcontroller solution.

With its integration of advanced features and a comprehensive set of peripherals, the ATMEGA8535-16PC stands out as a microcontroller that offers a perfect blend of power, efficiency, and flexibility, making it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention