Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsIGBTsIGBT Modules
Manufacturer STMicroelectronics
Packaging Tray
Part Status Active
IGBT Type Trench Field Stop
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 50 A
Power - Max 208 W
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 50A
Current - Collector Cutoff (Max) 100 μA
Input Capacitance (Cies) @ Vce 4.15 nF @ 25 V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package ACEPACK? 2
Base Product Number A2C50
Ultra Librarian 3D Model Ultra Librarian A2C50S65M2 CAD Model

You May Also Be Interested in

IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
ECAD model for IXXN200N60C3H1
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
ECAD model for NXH25C120L2C2SG
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
ECAD model for MG150HF12MRC2
Others
Trans IGBT Module N-CH 600V 20A 100000mW 24-Pin ECONO2-5
Lowest to $127.0825
ECAD model for BSM15GP60
eupec GmbH
IGBT-modules
Lowest to $76.8182
ECAD model for FP15R12YT3
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
ECAD model for MG300HF12MRC2
eupec GmbH
Technische Information / technical information
Need more? Email Us
ECAD model for FS300R12KE3
IXYS
IGBT MOD 600V 78A 360W SOT227B
Need more? Email Us
ECAD model for IXGN72N60C3H1
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
ECAD model for MKI100-12F8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention