EN
  • EN
  • DE

ATM90E26-YU-B

Part No ATM90E26-YU-B
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1.8V/3V 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Single Phase Meter IC 28-SSOP
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name ATM90E26
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862331-ATM90E26-YU-B
Ultra Librarian 3D Model Ultra Librarian ATM90E26-YU-B CAD Model

Description

The ATM90E26-YU-B is a sophisticated energy metering IC from Microchip Technology, designed for the accurate measurement of power consumption in residential and industrial settings. This high-performance device is a key component in the development of smart energy management systems, providing precise data for energy monitoring, billing, and efficiency analysis.

Built with precision in mind, the ATM90E26-YU-B offers a wide range of features that make it an ideal solution for modern energy metering applications. It supports various measurement functions, including active energy, reactive energy, apparent energy, voltage, current, power factor, and frequency. These measurements are critical for applications that require detailed and accurate energy usage data.

The device is equipped with a high-speed digital signal processing (DSP) core that ensures fast and reliable data processing. The ATM90E26-YU-B also boasts excellent linearity over a wide dynamic range, which means it can maintain accuracy even with large fluctuations in load conditions. Its low power consumption makes it suitable for battery-operated metering systems, contributing to the overall energy efficiency of the systems it is integrated into.

Integration with existing systems is streamlined thanks to the ATM90E26-YU-B's SPI and UART communication interfaces, which facilitate easy data transfer and connectivity with microcontrollers and other digital systems. The IC also includes a zero-crossing output (ZX) and an energy pulse output (CF) which can be used for real-time monitoring and control applications.

The ATM90E26-YU-B operates over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions. It is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications without compromising on functionality.

Whether it's for smart grid infrastructure, home energy management systems, or industrial power monitoring, the ATM90E26-YU-B from Microchip Technology offers a reliable and accurate solution for energy measurement needs.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
Lowest to $8.7910

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess