EN
  • EN
  • DE

ATJTAGPROBE

Part No ATJTAGPROBE
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description REPLACEMENT CABLE W/ INTRFCE BRD / AVR JTAG ICE - Probe with Flex Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Accessory Type Probe with Flex Cables
For Use With/Related Products AVR JTAG ICE
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.70.9860
Win Source Part Number 1342481-ATJTAGPROBE
Ultra Librarian 3D Model Ultra Librarian ATJTAGPROBE CAD Model

Description

Microchip Technology ATJTAGPROBE Overview

The ATJTAGPROBE from Microchip Technology is a sophisticated JTAG probe designed to streamline and enhance the debugging, programming, and validation process for a wide range of Microchip's microcontrollers and microprocessors. This powerful tool enables developers to interact with their target systems at a granular level, providing invaluable insights into the inner workings of their applications.

The ATJTAGPROBE is compatible with a variety of interfaces, including JTAG, SWD (Serial Wire Debug), and ICSP (In-Circuit Serial Programming), making it an extremely versatile choice for developers working across different platforms and architectures. With its high-speed USB connection, the probe ensures rapid communication between the development environment and the target device, resulting in a more efficient and productive development cycle.

One of the key features of the ATJTAGPROBE is its seamless integration with Microchip's development environments, such as MPLAB X IDE and MPLAB IPE. This integration allows for a smooth workflow with features like on-the-fly viewing and manipulation of registers, breakpoints, and memory content. The probe's ability to provide real-time data and control helps developers to quickly identify and resolve issues, ultimately reducing time-to-market for their products.

The ATJTAGPROBE is also designed with the future in mind, offering firmware upgradeability to support new devices and features as they become available from Microchip. This ensures that the probe remains a valuable tool for developers throughout the lifecycle of their products.

For those looking to ensure the security of their applications, the ATJTAGPROBE supports secure programming of encrypted images, providing an additional layer of protection against unauthorized access and intellectual property theft.

In summary, the Microchip Technology ATJTAGPROBE is an essential tool for developers looking to maximize the potential of their Microchip microcontrollers and microprocessors. With its advanced features, broad compatibility, and future-proof design, the ATJTAGPROBE is a smart investment for any serious developer in the embedded systems industry.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess