EN
  • EN
  • DE

ATF22V10CZ10JC

Part No ATF22V10CZ10JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020888-ATF22V10CZ10JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF22V10CZ10JC CAD Model

Description

Microchip Technology's ATF22V10CZ10JC: High-Performance PLD

The ATF22V10CZ10JC is a versatile Programmable Logic Device (PLD) from the renowned semiconductor manufacturer, Microchip Technology. This high-performance component is part of the Atmel ATF22V10C series, designed to deliver a flexible and cost-effective solution for electronic design engineers.

With its 10 macrocells, the ATF22V10CZ10JC provides a generous logic capacity that can be configured to implement a wide range of logic functions. Whether you are designing complex timing circuits, state machines, or simply need to replace a handful of TTL chips, this PLD can accommodate your needs.

Operating at a speed of 10ns, this device ensures swift signal processing, making it an excellent choice for applications requiring high-speed performance. The ATF22V10CZ10JC operates within a voltage range of 4.5V to 5.5V, making it compatible with traditional 5V systems.

One of the key features of the ATF22V10CZ10JC is its electrically-erasable programmable read-only memory (EEPROM) technology, which allows for easy reprogramming and offers a high level of design flexibility. This feature is particularly useful for prototyping or for applications where firmware updates may be necessary.

The device comes in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust and reliable connections to a printed circuit board. The PLCC package is known for its durability and resistance to environmental factors, making it a suitable choice for a variety of industrial and commercial applications.

Microchip Technology's ATF22V10CZ10JC also boasts high-reliability with its low power consumption and wide operating temperature range, ensuring stable performance across different environments. This PLD is an ideal solution for designers looking to create efficient, reliable, and flexible digital logic systems without the overhead of a full-scale FPGA.

In summary, the ATF22V10CZ10JC from Microchip Technology is a powerful and adaptable PLD that offers designers a high-speed, low-power, and reprogrammable solution for a multitude of digital logic applications.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess