EN
  • EN
  • DE

ATF22V10CQZ-20PU

Part No ATF22V10CQZ-20PU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 20NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 20 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22V10
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566568-ATF22V10CQZ-20PU
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQZ-20PU CAD Model

Description

Microchip Technology's ATF22V10CQZ-20PU Product Overview

The ATF22V10CQZ-20PU is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel SPLD family and offers a versatile solution for a wide array of digital logic design applications.

Key Features

  • High-Speed Performance: The ATF22V10CQZ-20PU operates with a 20ns propagation delay, ensuring swift response times suitable for high-speed applications.
  • Programmable and Flexible: The device features 10 logic macro cells that are fully programmable, providing designers with the flexibility to configure complex logic functions tailored to specific needs.
  • Electrically Erasable: Unlike one-time programmable (OTP) PLDs, this device is electrically erasable and reprogrammable, which allows for design iterations and updates without the need for hardware replacements.
  • High-Density Design: With its high input and output pin count, the ATF22V10CQZ-20PU allows for the creation of dense logic functions, minimizing the need for additional components on the circuit board.
  • Wide Operating Voltage Range: The device supports an operating voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels and ensuring reliable operation across various power supply conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it features low quiescent power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Industry-Standard Package: Housed in a 24-pin DIP (Dual In-line Package), the ATF22V10CQZ-20PU is compatible with standard breadboards and sockets, facilitating easy prototyping and integration into existing designs.

Applications

The ATF22V10CQZ-20PU is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Communication devices
  • Power management systems
  • Consumer electronics

This PLD is a robust and versatile component that provides designers with the ability to create and optimize digital logic functions in a compact and energy-efficient manner. Its reprogrammable nature and high-speed capabilities make it an excellent choice for both prototyping and production in a multitude of electronic projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess