EN
  • EN
  • DE

ATF22V10C-10PU

Part No ATF22V10C-10PU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22V10
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566556-ATF22V10C-10PU
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-10PU CAD Model

Description

The ATF22V10C-10PU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This versatile component is designed to offer a flexible and cost-effective solution for implementing logic functions in a wide array of applications, ranging from simple logic gates to complex state machines.

Boasting a 10ns propagation delay, the ATF22V10C-10PU provides swift operation that is essential for high-speed digital systems. Its low power consumption makes it an ideal choice for battery-operated and power-sensitive designs. The device operates within a voltage range of 4.5V to 5.5V, ensuring compatibility with standard 5V digital systems while maintaining the integrity of its performance.

This PLD is equipped with 22 inputs and 10 programmable logic macrocells. Each macrocell can be individually configured to suit a variety of complex logic functions or combinational and sequential logic. This level of customization allows designers to optimize the device to meet specific design requirements, reducing the need for multiple discrete components and simplifying the overall design process.

The ATF22V10C-10PU comes in a 24-pin DIP (Dual In-line Package), which is widely used and favored for its ease of handling and robustness. This package type is suitable for breadboard prototyping, as well as for permanent installations in a printed circuit board. The device supports a wide operating temperature range, making it reliable in diverse environmental conditions.

Programming the ATF22V10C-10PU is accomplished through industry-standard software tools, providing designers with the flexibility to implement and iterate on their designs rapidly. Once programmed, the logic configuration is stored in non-volatile memory, ensuring that the device retains its programming even when power is removed.

In summary, the ATF22V10C-10PU from Microchip Technology is an exemplary choice for designers looking to integrate complex logic functions into their systems with a single, reliable, and easy-to-use component. Its high-speed performance, low power consumption, and flexible programmability make it an invaluable asset to a wide range of electronic projects.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9937 $53.9433
21+ $4.9179 $103.2759
32+ $4.7642 $152.4544
44+ $4.6105 $202.8620
57+ $4.4569 $254.0433
76+ $3.9958 $303.6808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess