EN
  • EN
  • DE

ATF22V10B-7PC

Part No ATF22V10B-7PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025436-ATF22V10B-7PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-7PC CAD Model

Description

The ATF22V10B-7PC from Microchip Technology is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) that combines a high-capacity AND/OR array with a fixed number of programmable outputs. This versatile component is designed to address a wide range of logic design requirements and is particularly well-suited for applications that demand low power consumption and high-speed operation.

Key Features:

  • High-Speed Performance: The ATF22V10B-7PC operates at 7.5ns propagation delay, providing swift response times suitable for critical timing applications.
  • Low Power Consumption: With its CMOS technology, this device is optimized for low power operations, making it ideal for battery-operated and power-sensitive designs.
  • Programmable Outputs: The device features 10 programmable outputs that offer designers the flexibility to customize their logic circuits according to specific requirements.
  • Electrically Erasable: Unlike traditional fuse-based PLDs, this device can be electrically erased and reprogrammed, which allows for easy design iterations and updates.
  • Preload and Power-down Feature: The ATF22V10B-7PC supports a preload and power-down functionality that helps in initializing the device with a known state and reducing power consumption when not in active use.

Applications:

The versatility of the ATF22V10B-7PC makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Data processing equipment
  • Consumer electronics

Technical Specifications:

  • Package Type: 24-pin DIP (Dual In-line Package)
  • Speed Grade: -7 (7.5ns)
  • Operating Voltage: 5V ±10%
  • Temperature Range: -40°C to +85°C
  • Programming Technology: CMOS EEPROM

With its combination of speed, power efficiency, and reprogrammability, the ATF22V10B-7PC from Microchip Technology provides a reliable and versatile solution for designers looking to implement complex logic functions with minimal power draw and design footprint.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess