EN
  • EN
  • DE

ATF22V10B-10NM/883

Part No ATF22V10B-10NM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 28LCC / 22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 28-CLCC
Supplier Device Package 28-LCC (11.45x11.45)
Base Product Number ATF22V10
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 912066-ATF22V10B-10NM/883
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-10NM/883 CAD Model

Description

The ATF22V10B-10NM/883 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This device is part of the military-grade product line, which is designed to meet the stringent requirements of military and aerospace applications. With its robust design, the ATF22V10B-10NM/883 delivers reliable performance even under extreme environmental conditions.

Key Features

  • High-Speed Performance: The device operates with a 10 ns propagation delay, providing swift computational abilities suitable for time-critical applications.
  • High-Density Design: It features a 22V10 architecture with 10 programmable logic outputs, offering a versatile platform for implementing complex logic functions.
  • Reprogrammable: The ATF22V10B-10NM/883 is reprogrammable, allowing for multiple program/erase cycles, which is ideal for prototyping and iterative design processes.
  • Military Specifications: This device is compliant with the MIL-STD-883 standard, ensuring it meets the high-reliability requirements for military and aerospace operations.
  • Low Power Consumption: It utilizes CMOS technology to maintain low power dissipation, which is critical for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for use in harsh environments.

Applications

The ATF22V10B-10NM/883 is well-suited for a variety of applications that demand high reliability and performance. These include:

  • Defense and aerospace systems
  • Communication infrastructure
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

With its combination of speed, density, and military-grade reliability, the Microchip Technology ATF22V10B-10NM/883 PLD is an excellent choice for designers who require a programmable logic solution that can withstand the rigors of high-stress environments while delivering exceptional performance.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess