EN
  • EN
  • DE

ATF22LV10CZ-25PC

Part No ATF22LV10CZ-25PC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 25NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 25 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22LV10C
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566537-ATF22LV10CZ-25PC
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CZ-25PC CAD Model

Description

The ATF22LV10CZ-25PC is a high-performance programmable logic device (PLD) manufactured by Microchip Technology. This device belongs to the Atmel (now part of Microchip) ATF22V10C series of Electrically-Erasable Programmable Read-Only Memory (EEPROM) based PLDs. It is designed to offer a flexible and cost-effective solution for a wide range of digital logic applications.

Key Features

  • High-Speed Performance: The ATF22LV10CZ-25PC operates with a maximum propagation delay of 25ns, making it suitable for high-speed applications.
  • Electrically Erasable: This device can be electrically erased and reprogrammed, which allows for easy updates and changes to the logic configuration.
  • Low Power Consumption: With its CMOS technology, it ensures low power consumption, which is ideal for power-sensitive designs.
  • High-Density: The device provides 10 logic macrocells that can be configured to fit a wide range of logic functions, making it a compact and space-saving solution.
  • Flexible I/O Options: It offers a versatile I/O architecture that supports various input and output configurations, enhancing design flexibility.
  • Preload and Power-down Feature: The ATF22LV10CZ-25PC includes a preload feature for initialization and a power-down feature to reduce power consumption when not in active use.

Applications

The ATF22LV10CZ-25PC is ideal for various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Technical Specifications

Parameter Value
Supply Voltage (Vcc) 5V ±10%
Number of Macrocells 10
Propagation Delay 25ns
Operating Temperature Range -40°C to +85°C
Package Type DIP-24 (Dual In-line Package)

Overall, the ATF22LV10CZ-25PC from Microchip Technology is a versatile and robust solution for designers looking to integrate complex logic functions into their systems with minimal power consumption and maximum reliability.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Altera
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess