EN
  • EN
  • DE

ATF20V8BQ-10PC

Part No ATF20V8BQ-10PC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 20V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF20V8B
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566523-ATF20V8BQ-10PC
Ultra Librarian 3D Model Ultra Librarian ATF20V8BQ-10PC CAD Model

Description

The ATF20V8BQ-10PC is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) designed by Microchip Technology. This device is tailored for a wide range of applications that require a flexible and reprogrammable logic solution. With its 10 ns maximum propagation delay, it offers quick response times suitable for high-speed digital systems.

Key Features

  • High-Speed Performance: The ATF20V8BQ-10PC boasts a 10 ns propagation delay, ensuring rapid signal processing for time-sensitive applications.
  • Reprogrammability: As an EEPLD, it can be electrically erased and reprogrammed, which provides designers with the flexibility to update logic functions without the need for costly hardware changes.
  • High-Density Design: This device offers a high level of integration, allowing for the consolidation of multiple functions into a single chip, which can help reduce overall system costs and complexity.
  • CMOS Technology: Its CMOS construction ensures low power consumption, making it an ideal choice for battery-operated or power-sensitive applications.
  • Wide Operating Voltage Range: The ATF20V8BQ-10PC operates over a wide voltage range, accommodating various levels of power supplies and ensuring compatibility with a broad range of digital systems.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range, making it suitable for use in harsh environments.
  • Package: The device comes in a 24-pin DIP (Dual In-line Package), which is a standard through-hole mounting package that is easy to handle and integrate into existing designs.

Applications

The ATF20V8BQ-10PC is versatile and can be used in various applications such as:

  • Automotive systems
  • Industrial controls
  • Communication devices
  • Consumer electronics
  • Computer peripherals
  • Security systems

With its combination of speed, flexibility, and reliability, the Microchip Technology ATF20V8BQ-10PC is an excellent choice for designers looking to implement complex logic functions in a compact and efficient manner.

You May Also Be Interested in

Altera
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Amd
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess