Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Isolation Voltage 5300Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Input Type DC
Output Type Open Drain
Channel Output Current 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise and Fall Time 23ns, 7ns
Forward Voltage 1.4V
Continuous forward current- Max 15mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 036468-VO4661
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VO4661 CAD Model

Description

The Vishay Isolator is a high-performance electronic component that is designed to provide reliable and efficient performance.

  • Manufacturer: Vishay
  • Win Source Part Number: 036468-VO4661
  • Packaging: Tube/Rail
  • Mounting Type: Through Hole
  • Output Type: Open Drain
  • Data Rate: 10MBd
  • Forward Voltage: 1.4V
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
  • Isolation Voltage: 5300Vrms
  • Category: Isolators
  • Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Lowest to $19.0330
ECAD model for ACPL-K75T-000E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
ECAD model for ACPL-K74T-060E
Broadcom Limited
50 MBd 2 ns PWD High Speed CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $16.4086
ECAD model for HCPL-0723-500E
Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Broadcom Limited
OPTOISO 5KV 2CH OPEN COL 8DIP GW
Need more? Email Us
ECAD model for HCPL-263N-520E
ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 8-SMD
Need more? Email Us
ECAD model for 6N137SVM
Everlight Electronics Co Ltd
8 PIN SOP HIGH SPEED 10MBit/s LOGIC GATE
Lowest to $1.4514
ECAD model for EL0601
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6756
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $0.8126
ECAD model for ACPL-M61L-560E

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1813 $53.1585
105+ $0.9692 $101.7660
160+ $0.9390 $150.2400
225+ $0.9087 $204.4575
285+ $0.8784 $250.3440
385+ $0.7875 $303.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,617 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention