The ATF16V8CZ-15JU is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology. This versatile device is tailored for a wide array of applications, ranging from gluing logic in complex systems to replacing multiple TTL chips, thus optimizing the overall performance and reducing power consumption.
Key Features
- High-Speed Performance: With a propagation delay of 15 nanoseconds, the ATF16V8CZ-15JU ensures swift operation, making it suitable for high-speed designs.
- Low Power Consumption: This device operates with a typical power consumption of only 10 μA, which is ideal for power-sensitive applications.
- Reprogrammable and Versatile: As an EEPLD, it can be electrically erased and reprogrammed, allowing for multiple uses and design iterations during development and even post-deployment.
- Security Feature: It includes a security fuse to prevent unauthorized copying, providing intellectual property protection for your designs.
- Industry-Standard PLD Architecture: The ATF16V8CZ-15JU is compatible with industry-standard 16V8 devices, ensuring ease of integration and replacement.
Technical Specifications
- Logic Elements: 8
- User I/O Pins: 10
- Macrocells: 8
- Input Clock Frequency: Up to 125 MHz
- Operating Voltage: 5V ±10%
- Package: 20-pin PLCC (Plastic Leaded Chip Carrier)
Applications
The ATF16V8CZ-15JU is ideal for various applications, including:
- Automotive systems
- Industrial controls
- Telecommunication infrastructure
- Consumer electronics
- Computer peripherals and hardware
With its combination of speed, power efficiency, and flexibility, the ATF16V8CZ-15JU from Microchip Technology is an excellent choice for designers looking to enhance their systems with a reliable and adaptable logic solution.