EN
  • EN
  • DE

ATF1508ASVL-20JC84

Part No ATF1508ASVL-20JC84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 128
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1508ASVL
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566486-ATF1508ASVL-20JC84
Ultra Librarian 3D Model Ultra Librarian ATF1508ASVL-20JC84 CAD Model

Description

Microchip Technology ATF1508ASVL-20JC84 CPLD

The ATF1508ASVL-20JC84 is a high-performance Complex Programmable Logic Device (CPLD) from the well-known manufacturer Microchip Technology. This versatile component is part of the Atmel ATF1500A family of CPLDs, designed to offer an optimal solution for power-sensitive and high-density applications. The device is particularly suitable for implementing logic functions in telecommunications, automotive, industrial control systems, and consumer electronics.

Featuring a 84-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1508ASVL-20JC84 boasts a 5V supply voltage with a 20ns propagation delay, making it a reliable choice for systems that require fast logic operations without sacrificing power efficiency. The device also supports a wide operating temperature range, ensuring stable performance under various environmental conditions.

With 128 macrocells and 3,584 usable gates, the ATF1508ASVL-20JC84 provides ample logic resources for complex designs. The macrocells are reconfigurable and can be easily programmed to meet the specific needs of your application. Additionally, this CPLD features user-selectable I/O standards, including TTL, CMOS, and LVCMOS compatibility, allowing for seamless integration with a variety of digital components.

The ATF1508ASVL-20JC84 is equipped with an advanced in-system programmable (ISP) feature via JTAG (Joint Test Action Group) interface, enabling designers to update the device firmware post-deployment, which is essential for future-proofing products and simplifying system maintenance. This functionality also allows for rapid prototyping and iterative design processes, significantly reducing the time to market.

Microchip Technology provides comprehensive software support for the ATF1508ASVL-20JC84, including the user-friendly WinCUPL design software, which simplifies the process of designing, simulating, and programming the CPLD. The software's graphical user interface and extensive library of logic components ensure a streamlined development experience for both novice and experienced engineers.

In summary, the ATF1508ASVL-20JC84 CPLD from Microchip Technology is a robust, low-power, and flexible solution for a wide range of digital logic applications. Its reprogrammable nature, coupled with strong software support, makes it an excellent choice for designers looking to create efficient and adaptable electronic systems.

You May Also Be Interested in

Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess