EN
  • EN
  • DE

MAX4060EUA+T

Part No MAX4060EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC Amp Class Ab Stereo 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1075347-MAX4060EUA+T
Categories Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4060EUA+T CAD Model

Description

Maxim Integrated MAX4060EUA+T Microphone Amplifier

The MAX4060EUA+T from Maxim Integrated is a high-performance, low-noise microphone amplifier optimized for use in a variety of audio applications. Designed to provide a compact, efficient solution for portable electronic devices, this amplifier is an ideal choice for designers looking to improve audio quality in their products.

This integrated circuit comes in a small 8-pin µMAX package, making it suitable for space-constrained applications such as mobile phones, tablets, laptops, and other portable audio devices. The MAX4060EUA+T offers differential inputs, which significantly improve noise rejection and help maintain audio integrity in environments with high electromagnetic interference (EMI).

Key Features

  • Low Voltage Operation: The MAX4060EUA+T operates from a single 1.8V to 3.6V power supply, making it suitable for battery-powered devices.
  • High PSRR (Power Supply Rejection Ratio): Its high PSRR minimizes the effects of power supply noise, ensuring cleaner audio reproduction.
  • Low Noise Performance: With its low input-referred noise, the amplifier provides high-quality sound amplification, preserving the clarity and detail of the original audio signal.
  • Adjustable Gain: The gain of the MAX4060EUA+T can be configured by external resistors, allowing designers to tailor the amplifier to specific application needs.
  • Integrated Biasing: The amplifier includes an internal bias voltage source, which simplifies the design by eliminating the need for external biasing components.
  • Automatic Power-Down Feature: To conserve power, the MAX4060EUA+T includes an automatic power-down feature that disables the amplifier when the input signal is absent.

Applications

The versatile nature of the MAX4060EUA+T makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Bluetooth Headsets
  • Audio Recording Devices
  • Hands-Free Car Kits

In conclusion, the Maxim Integrated MAX4060EUA+T microphone amplifier offers a blend of performance, flexibility, and compactness, making it a top choice for designers seeking to enhance the audio quality of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess