EN
  • EN
  • DE

ATF1504ASL-25AI44

Part No ATF1504ASL-25AI44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 25NS 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1504ASL
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566464-ATF1504ASL-25AI44
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-25AI44 CAD Model

Description

The ATF1504ASL-25AI44 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to deliver quick and flexible logic solutions for a wide range of applications, including industrial, automotive, communication, and consumer electronics.

Key Features

  • High Density: The ATF1504ASL-25AI44 provides a rich feature set with 64 macrocells and 68 inputs/outputs, enabling complex logic designs and functions to be implemented within a single chip.
  • High-Speed Performance: With a maximum system frequency of 25MHz, this CPLD ensures rapid processing and responsiveness, ideal for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it suitable for battery-powered or power-sensitive applications.
  • Reprogrammable and Nonvolatile: The ATF1504ASL-25AI44 is reprogrammable, allowing for design iterations and updates. Its nonvolatile architecture ensures that the programmed logic is retained even when the power is turned off.
  • 44-Pin TQFP Package: Encased in a 44-pin Thin Quad Flat Pack (TQFP), the ATF1504ASL-25AI44 offers a compact footprint, which is beneficial for space-constrained applications.
  • Advanced Security Features: The product includes security features to protect the intellectual property of the design and to prevent unauthorized copying.

Applications

The ATF1504ASL-25AI44 is versatile and can be used in a multitude of applications. Its high-speed performance and reconfigurability make it ideal for rapid prototyping and product development within the automotive sector, where control systems require reliable and adaptable logic solutions. In the industrial domain, it can be deployed in control systems, automation, and process management. Communication systems also benefit from its speed and density for data flow management and signal processing. Additionally, consumer electronics utilize this CPLD for its compact size and power efficiency in devices such as smart appliances, gaming consoles, and personal gadgets.

Overall, the ATF1504ASL-25AI44 from Microchip Technology is an excellent choice for designers looking for a robust, flexible, and efficient CPLD to implement in their next project.

You May Also Be Interested in

Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess