Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF2500C(L)
Package Tube
Part Status Obsolete
Number of I/O 24
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name ATF2500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862320-ATF2500C-20PI
Ultra Librarian 3D Model Ultra Librarian ATF2500C-20PI CAD Model

Description

Microchip Technology ATF2500C-20PI CPLD

The ATF2500C-20PI is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Microchip Technology, designed to offer a versatile and efficient solution for a wide range of digital logic applications. This device is part of the well-known ATF2500C series, which is recognized for its reliability and programmability.

Key Features:

  • Logic Capacity: The ATF2500C-20PI offers a substantial logic capacity with its programmable array of logic blocks, making it capable of implementing multiple combinational and sequential logic functions.
  • Speed Grade: With a speed grade of -20, this device operates at a maximum propagation delay of 20ns, providing swift performance that is suitable for time-sensitive applications.
  • Package Type: Housed in a 40-pin DIP (Dual In-line Package), the ATF2500C-20PI is designed for easy integration into a variety of circuit boards and is particularly friendly for prototyping and small-scale production.
  • Power Supply: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) power levels.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • I/O Pins: The ATF2500C-20PI provides a generous number of I/O pins, allowing for flexible interfacing with other components in a system.
  • Reprogrammability: As a CPLD, it can be reprogrammed multiple times, which allows for design iterations and updates without the need for hardware changes, saving time and resources.

Applications:

The versatility of the ATF2500C-20PI makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Data processing equipment
  • Consumer electronics

In summary, the ATF2500C-20PI from Microchip Technology is a robust and flexible CPLD that can be used in various applications where complex logic integration, speed, and reliability are paramount.

You May Also Be Interested in

Xilinx Inc.
CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 88MHz 0.35um (CMOS) Technology 3.3V 280-Pin CSBGA
Need more? Email Us
ECAD model for XCR3256XL-12CSG280C
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8H-5JC
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $2.0620
ECAD model for PALCE16V8H-10JC
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $2.0711
ECAD model for GAL22V10D-7LP
Xilinx Inc.
Need more? Email Us
ECAD model for XC95288XV-7FG256I
Xilinx Inc.
5V in-system programmable
Need more? Email Us
ECAD model for XC95108-15PCG84C
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for LC4128ZC-75T100E
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 100QFP /
Lowest to $10.9684
ECAD model for M5LV-256/68-7YC
Cypress Semiconductor Corp
IC CPLD 128MC 15NS 160LQFP /
Lowest to $41.1691
ECAD model for CY37128VP160-83AXI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention