EN
  • EN
  • DE

ATF1504AS-10JI84

Part No ATF1504AS-10JI84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1504AS
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566456-ATF1504AS-10JI84
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10JI84 CAD Model

Description

The ATF1504AS-10JI84 is a high-performance, programmable logic device (PLD) from Microchip Technology's Atmel portfolio. This complex programmable logic device (CPLD) is part of the ATF15xxAS series, known for its versatility and efficiency in handling a wide range of digital logic functions.

Key Features

  • High-Density Design: With 64 macrocells and 68 I/O pins, this device offers ample space for complex digital logic designs, making it suitable for a variety of applications in the industrial, automotive, and consumer electronics sectors.
  • Speed Grade: The '-10' in the part number indicates a 10 ns maximum propagation delay, ensuring high-speed operation for time-sensitive applications.
  • Package Type: The 'JI84' suffix denotes a 84-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely used for surface mount technology and provides a compact footprint for space-constrained applications.
  • EEPROM Technology: Utilizing Electrically Erasable Programmable Read-Only Memory (EEPROM) technology allows for in-system programmability and reprogrammability, offering flexibility for design iterations and updates.
  • Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Security Features: The ATF1504AS-10JI84 includes security features to protect the intellectual property of the design and prevent unauthorized access or copying.

Applications

The versatility of the ATF1504AS-10JI84 makes it an ideal choice for a broad range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics
  • Power management systems

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the ATF1504AS-10JI84 is backed by robust support and the company's reputation for quality and reliability.

Conclusion

The ATF1504AS-10JI84 CPLD from Microchip Technology is a powerful and flexible solution for designers looking to implement custom logic functions with high-speed performance and low power consumption. Its in-system programmability and security features make it a secure and adaptable choice for modern electronic applications.

You May Also Be Interested in

Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess