The ATF1500AL-20AI is a high-performance, electrically-erasable, Complex Programmable Logic Device (CPLD) brought to you by Microchip Technology. This CPLD is designed to offer a versatile and flexible solution for various system-level logic integration challenges. It is particularly well-suited for applications requiring high-speed logic operations and a moderate amount of logic gates.
Key Features:
- High Density: The device provides a gate density of 1500 usable gates, allowing designers to integrate multiple functions into a single chip, leading to reduced board space and increased system reliability.
- Speed: With a maximum propagation delay of 20ns, the ATF1500AL-20AI ensures rapid signal processing, which is critical for time-sensitive applications.
- Reprogrammability: As an electrically-erasable programmable logic device, it can be programmed and reprogrammed in-circuit, providing flexibility for design iterations and updates.
- Low Power Consumption: The device operates with low power, making it suitable for battery-operated and power-sensitive applications.
- Security: Features security fuses to protect proprietary designs from unauthorized access and copying.
- Package: Available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling in manufacturing and assembly processes.
Applications:
The ATF1500AL-20AI is versatile and can be used in a range of applications including:
- Automotive systems
- Industrial control systems
- Telecommunications infrastructure
- Data communication equipment
- Consumer electronics
Technical Specifications:
| Attribute |
Value |
| Logic Elements / Blocks |
1500 Gates |
| Max. Operating Frequency |
50 MHz |
| Operating Voltage |
5V |
| Temperature Range |
-40°C to +85°C |
| Package / Case |
44-PLCC |
In conclusion, the ATF1500AL-20AI CPLD from Microchip Technology offers a potent mix of speed, density, and flexibility, making it an excellent choice for designers looking to create compact, efficient, and secure systems.