EN
  • EN
  • DE

2SK263-5-TG

Part No 2SK263-5-TG
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159561-2SK263-5-TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK263-5-TG CAD Model

Description

Product Overview: 2SK263-5-TG - ON Semiconductor

The 2SK263-5-TG is a high-performance N-Channel Junction Field Effect Transistor (JFET) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This discrete semiconductor product is engineered to deliver efficient performance in a variety of applications, making it a versatile component for designers and engineers.

Key Features

  • Low On-Resistance: The 2SK263-5-TG offers a low on-resistance, which ensures minimal power loss and heat generation during operation, contributing to the overall efficiency of the circuit.
  • High Input Impedance: With its high input impedance, this JFET can be used in applications where it is critical to maintain signal integrity and minimize loading on preceding circuit stages.
  • Low Leakage Current: The device exhibits low leakage current characteristics, which makes it suitable for high-precision analog circuits and applications requiring low current losses.
  • Fast Switching: This JFET is capable of fast switching speeds, enabling it to perform well in high-frequency and pulse-width-modulated (PWM) circuits.
  • Small Package: Enclosed in a compact SOT-23 package, the 2SK263-5-TG is designed for space-constrained applications, without compromising on performance.

Applications

The 2SK263-5-TG JFET is suitable for a wide range of applications, including:

  • Audio amplifiers and preamplifiers
  • Analog switches
  • Buffer stages
  • Choppers and commutators
  • Signal processing circuits
  • Low-noise amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The 2SK263-5-TG is produced with the company's advanced manufacturing processes, ensuring reliability and performance consistency. It is designed to withstand the demands of various operating environments and is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Conclusion

With its combination of low on-resistance, high input impedance, and fast switching capabilities, the 2SK263-5-TG from ON Semiconductor is an excellent choice for designers looking for a JFET that offers both efficiency and versatility. Whether it's for audio applications, switching, or signal processing, this component provides the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess