EN
  • EN
  • DE

ATF1500A-10JU

Part No ATF1500A-10JU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 10NS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 100 program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1500
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566428-ATF1500A-10JU
Ultra Librarian 3D Model Ultra Librarian ATF1500A-10JU CAD Model

Description

Microchip Technology ATF1500A-10JU CPLD

The ATF1500A-10JU from Microchip Technology is a high-performance, programmable logic device (PLD) that belongs to the Complex Programmable Logic Devices (CPLD) family. This component is designed to offer a flexible and customizable logic solution that can cater to a wide range of digital logic design requirements.

Key Features

  • Technology: Utilizes the proven electrically-erasable (EE) PLD technology.
  • Logic Elements: Features a logic density of 1500 gates, providing ample space for complex digital circuits.
  • System Speed: Offers a system performance of 10ns, ensuring rapid signal processing for time-sensitive applications.
  • I/O Pins: Equipped with a generous count of input/output pins for versatile interfacing with other components in a system.
  • Reprogrammability: Can be electrically erased and reprogrammed, which allows for iterative development and updates post-deployment.
  • Power Consumption: Designed for low power operation to cater to power-sensitive designs.
  • Package: Available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT).

Applications

The ATF1500A-10JU is versatile enough to be used in a variety of applications including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Data processing equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATF1500A-10JU is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and longevity.

Support and Resources

Comprehensive technical support and resources are available for the ATF1500A-10JU, including datasheets, application notes, and design tools to assist engineers in harnessing the full potential of this CPLD for their specific design needs.

You May Also Be Interested in

Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4651 $51.9765
36+ $2.8432 $102.3552
55+ $2.7544 $151.4920
76+ $2.6655 $202.5780
98+ $2.5767 $252.5166
130+ $2.3101 $300.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess