EN
  • EN
  • DE

ATECC508A-MAHUW-T

Part No ATECC508A-MAHUW-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 10.5Kb, 2Vcc to 5.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046781-ATECC508A-MAHUW-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATECC508A-MAHUW-T CAD Model

Description

Microchip Technology ATECC508A-MAHUW-T: A Comprehensive Solution for Security

The ATECC508A-MAHUW-T from Microchip Technology is a cutting-edge cryptographic co-processor that provides a wealth of security features designed to safeguard your electronic inventions in the increasingly connected world. This robust device offers a perfect blend of security and ease-of-use for a wide array of applications, including IoT devices, industrial automation, consumer electronics, and secure control systems.

Key Features:

  • Advanced Security: With Elliptic Curve Cryptography (ECC) support, the ATECC508A-MAHUW-T provides ultra-secure hardware-based key storage and cryptographic countermeasures which reduce the risks of key exposure.
  • Easy Integration: The device is designed to be easily integrated into existing systems, requiring minimal development effort and providing a fast track to enhanced security for your projects.
  • Power Efficiency: The low-power consumption of the ATECC508A-MAHUW-T makes it an ideal choice for battery-operated and power-sensitive applications.
  • Flexibility: This co-processor is compatible with a wide range of microcontrollers and microprocessors, ensuring a broad application scope and flexibility in design.
  • Configurability: It comes pre-configured with a set of capabilities, but it is also highly configurable to meet specific needs of various applications.

Applications:

The ATECC508A-MAHUW-T is versatile and can be utilized in numerous applications that require secure data transactions and authentication services. These include but are not limited to:

  • IoT devices for secure data exchange and authentication
  • Industrial control systems for secure operation and communications
  • Consumer electronics requiring secure boot or firmware integrity checks
  • Accessory authentication for OEM systems

Specifications:

The ATECC508A-MAHUW-T operates within the temperature range of -40°C to +85°C and comes in a compact 8-pad UDFN package. It communicates over an I2C interface and supports a wide voltage range, making it adaptable to various operating conditions and system requirements.

In conclusion, Microchip's ATECC508A-MAHUW-T is a powerful and flexible security solution that offers unparalleled protection for your digital assets. Its combination of advanced security features, ease of integration, and power efficiency makes it an essential component for any application where security cannot be compromised.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,880 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess