EN
  • EN
  • DE

ATBTLC1000A-MU-T

Part No ATBTLC1000A-MU-T
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Data Rate (Max) 3.4Mbps
Power - Output 3.5dBm
Sensitivity -96dBm
Memory Size 128kB ROM, 128kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 13
Voltage - Supply 1.8V ~ 4.3V
Current - Receiving 4mA
Current - Transmitting 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number ATBTLC1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names ATBTLC1000A-MU-TDKR,1611-ATBTLC1000A-MU-TDKR,1611-ATBTLC1000A-MU-TTRINACTIVE,1611-ATBTLC1000A-MU-TDKR-ND,ATBTLC1000A-MU-T-ND,ATBTLC1000A-MU-TTR,1611-ATBTLC1000A-MU-TTR,ATBTLC1000A-MU-TCT,1611-ATBTLC1000A-MU-TCT,1611-ATBTLC1000A-MU-TTR-ND,1611-ATBTLC1000A-MU-TDKRINACTIVE
Standard Package 4,000
Win Source Part Number 1046755-ATBTLC1000A-MU-T
Ultra Librarian 3D Model Ultra Librarian ATBTLC1000A-MU-T CAD Model

Description

The ATBTLC1000A-MU-T from Microchip Technology is a state-of-the-art Bluetooth Low Energy (BLE) module that offers a perfect solution for designers looking to integrate wireless communication capabilities into their products. This compact and energy-efficient module is designed to meet the needs of various applications in the Internet of Things (IoT) space, including smart home devices, health and fitness trackers, and industrial monitoring systems.

Key Features:

  • Bluetooth Smart (BLE 4.1) Certified: Ensures compatibility with the latest generation of Bluetooth-enabled smartphones, tablets, and computers.
  • Ultra-Low Power Consumption: Ideal for battery-powered devices, the ATBTLC1000A-MU-T maximizes battery life with its energy-efficient design.
  • Compact Size: With its small footprint (QFN package), this module can be easily integrated into space-constrained applications.
  • Integrated ARM Cortex-M0 MCU: The onboard microcontroller provides robust processing capabilities for complex applications and offloads processing from the host processor.
  • Easy to Use: The module comes with a comprehensive development ecosystem, including software stacks, development tools, and documentation, to accelerate product development.

Applications:

  • Smart Home Automation
  • Wearable Health & Fitness Devices
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Proximity and Security Systems

The ATBTLC1000A-MU-T is a versatile and powerful BLE module that offers seamless integration and reliable performance for a wide range of wireless applications. With Microchip's commitment to quality and support, this module is an excellent choice for developers seeking to create innovative and connected products.

You May Also Be Interested in

Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess