EN
  • EN
  • DE

ATBATTERY-CASE-4AAA

Part No ATBATTERY-CASE-4AAA
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description HOLDER BATT 4-AAA CELLS WIRE LDS / - Battery Holder Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Accessory Type Battery Holder Kit
Base Product Number ATBATTERY
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1342657-ATBATTERY-CASE-4AAA
Ultra Librarian 3D Model Ultra Librarian ATBATTERY-CASE-4AAA CAD Model

Description

Introducing the ATBATTERY-CASE-4AAA from Microchip Technology - a compact and durable battery holder designed to house and connect four AAA batteries. This product is an essential accessory for engineers, hobbyists, and professionals seeking a reliable power source for their electronic projects and devices.

The ATBATTERY-CASE-4AAA is engineered to maintain a secure connection between the batteries, ensuring consistent power delivery to your device. The case is constructed with high-quality materials that provide both flexibility and resilience, safeguarding the batteries against common environmental factors such as impact, moisture, and dust.

The design of the battery case features easy-to-use snap-in contacts, which facilitate quick battery replacement and maintenance without the need for specialized tools. The compact size of the ATBATTERY-CASE-4AAA makes it an ideal choice for portable applications where space is at a premium. It's perfect for use in remote controls, handheld devices, small electronics, and DIY projects that require a portable power solution.

Moreover, this battery case from Microchip Technology is equipped with a firm closing mechanism, ensuring the batteries stay in place even in the most demanding applications. The case also includes pre-drilled mounting holes, which allow for secure attachment to your project or device. Whether you're creating a prototype or finalizing a product design, the ATBATTERY-CASE-4AAA is an excellent choice for powering your innovation.

In summary, the ATBATTERY-CASE-4AAA is a testament to Microchip Technology's commitment to providing high-quality, practical components for the electronics industry. Its robust design, ease of use, and reliability make it a must-have for anyone needing a compact and efficient battery housing solution.

Please note that batteries are not included with the case and must be purchased separately.

You May Also Be Interested in

Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess