EN
  • EN
  • DE

410-208

Part No 410-208
Manufacturer Digilent, Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description PMODNIC100 ETHERNET INTERFACE / ENC424J600 Ethernet Controller Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Digilent, Inc.
Accessory Type Interface Board
For Use With/Related Products Digilent Boards
Win Source Part Number 776277-410-208
Popularity Medium
Supply and Demand Status Limited
Family Name 410-208
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 410-208 CAD Model

Description

The 410-208 is an accessory from Digilent, Inc., a well-known manufacturer of FPGA development boards, kits, and programming tools. This particular accessory is designed to enhance the functionality and usability of Digilent's development boards, making it easier for engineers, hobbyists, and students to prototype and test their designs. These accessories are often used to add specific interfaces, sensors, or other features to the base development board.

Applications:

  • FPGA Prototyping
  • Embedded Systems Development
  • Educational Projects
  • Hardware Design and Testing
  • Custom Circuit Integration

Features:

  • Interface Expansion: Provides additional interfaces for connecting external devices.
  • Sensor Integration: Incorporates various sensors for data acquisition and environmental monitoring.
  • Prototyping Area: Offers a dedicated area for building custom circuits and adding components.
  • Plug-and-Play Compatibility: Designed for easy connection and integration with Digilent development boards.
  • Comprehensive Documentation: Includes detailed documentation and example projects for easy setup and use.

Benefits:

  • Enhanced Functionality: Expands the capabilities of Digilent development boards for more complex projects.
  • Simplified Prototyping: Streamlines the prototyping process by providing a convenient platform for testing designs.
  • Educational Support: Facilitates learning and experimentation with FPGA technology and embedded systems.
  • Flexible Customization: Allows users to add custom circuits and components to tailor the development board to their specific needs.
  • Time Savings: Reduces development time by providing a pre-designed and tested accessory.

Additional Details:

The 410-208 is typically designed to be easily connected to a Digilent development board via standard connectors. The accessory may include features such as LEDs, buttons, and switches for user interaction. Digilent provides extensive support resources, including tutorials, example code, and application notes, to help users get the most out of their development boards and accessories. This accessory is built with high-quality components to ensure reliable performance and durability.

You May Also Be Interested in

Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Amd
USB DONGLE AMD LICENSE CERT ID
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess