EN
  • EN
  • DE

ADS8-V1EBZ

Part No ADS8-V1EBZ
Manufacturer Analog Devices Inc.
Catalog Development Boards, Kits, Programmers - Accessories
Description FPGA BASED DATA CAPTURE KIT / ADI's High Speed ADC Evaluation Boards - Interface Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Accessories
Manufacturer Analog Devices Inc.
Packaging Bulk
Accessory Type Interface Board
For Use With/Related Products ADI's High Speed ADC Evaluation Boards
Base Product Number ADS8-V1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Other Part Number 505-ADS8-V1EBZ,ADS8-V1EBZ-ND,Q11481959,-2735-ADS8-V1EBZ
Standard Package 1
Win Source Part Number 1321235-ADS8-V1EBZ
Ultra Librarian 3D Model Ultra Librarian ADS8-V1EBZ CAD Model

Description

The ADS8-V1EBZ is a high-performance evaluation board designed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This evaluation board is specifically tailored for testing and assessing the capabilities of Analog Devices' high-speed data converters.

Key Features

  • Compatibility: The ADS8-V1EBZ is compatible with a wide range of Analog Devices' high-speed analog-to-digital converters (ADCs), making it a versatile tool for developers and engineers working across various applications.
  • High-Speed Data Interface: Equipped with a JESD204B-compatible high-speed serialized data interface, the board ensures rapid and reliable data transfer, which is essential for applications requiring quick data processing.
  • Flexible Clocking Options: The board supports multiple clocking configurations, providing users with the flexibility to select the optimal clocking scheme for their specific application needs.
  • Power Supply: The ADS8-V1EBZ is designed with an efficient power supply circuitry, ensuring clean and stable power delivery for accurate and consistent performance.
  • User-Friendly Software: The evaluation board comes with user-friendly software that simplifies the setup process, allowing for easy control and monitoring of the board's functions.

Applications

The ADS8-V1EBZ evaluation board is ideal for a range of high-speed data conversion applications, including:

  • Telecommunications
  • Instrumentation
  • Medical Imaging
  • Defense and Aerospace Systems
  • High-Speed Data Acquisition Systems

Technical Specifications

The board is designed to be robust and easy to use, with the following technical specifications:

  • Data Interface: JESD204B
  • Supported ADCs: Various high-speed ADCs from Analog Devices
  • Clocking: Multiple configurations
  • Power Supply: Optimized for performance
  • Software: Intuitive interface for control and monitoring

The ADS8-V1EBZ evaluation board from Analog Devices Inc. is an essential tool for engineers and developers looking to harness the full potential of high-speed data converters in their applications, providing a reliable and user-friendly platform for comprehensive testing and analysis.

You May Also Be Interested in

TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
Texas Instruments
BOOSTER PACK LED C2000
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess