EN
  • EN
  • DE

ATAVRMC100

Part No ATAVRMC100
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVALUATION FOR AT90PWM3 / AT90PWM3B Microcontroller Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR
Part Status Obsolete(EOL)
Main Purpose Power Management, Motor Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part AT90PWM3
Primary Attributes 3-Ph Brushless DC (BLDC) Motors
Secondary Attributes Short-Circuit Protection
Supplied Contents Board(s), Accessories
Win Source Part Number 769155-ATAVRMC100
Popularity Medium
Supply and Demand Status Limited
Family Name ATAVRMC100
Introduction Date December 11, 2007
Ultra Librarian 3D Model Ultra Librarian ATAVRMC100 CAD Model

Description

The ATAVRMC100 from Microchip Technology is an advanced motor control starter kit designed to provide developers with a comprehensive platform for creating and testing motor control applications. This kit is specifically tailored for Atmel AVR microcontrollers, which are known for their efficiency and versatility in embedded systems.

Featuring a compact and robust design, the ATAVRMC100 is equipped with a variety of features that make it an ideal starting point for engineers and hobbyists looking to delve into the world of motor control. It supports a wide range of motor types, including three-phase brushless DC (BLDC) motors, and is capable of driving motors with voltages up to 24V.

The heart of the kit is the powerful ATxmega128A1 microcontroller, which provides ample processing power for complex motor control algorithms. The inclusion of this microcontroller allows users to leverage its high-speed PWM, ADC, and digital I/Os for precise motor control and real-time monitoring of the system's performance.

The ATAVRMC100 includes a user-friendly development environment with example code and a comprehensive set of documentation, making it easy for developers to get started. The kit also features a range of connectivity options, including an on-board JTAG connector for programming and debugging, as well as connectors for interfacing with external devices.

Safety is a key concern in motor control applications, and the ATAVRMC100 addresses this with built-in protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown. These features ensure that the motor control system operates reliably under various conditions without risking damage to the hardware.

In summary, the ATAVRMC100 is a versatile and powerful motor control starter kit that provides developers with the tools needed to create sophisticated motor control systems. Its combination of a feature-rich microcontroller, extensive safety features, and user-friendly development tools makes it a valuable asset for any project involving motor control.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess