EN
  • EN
  • DE

CY3230-28PDIP-AK

Part No CY3230-28PDIP-AK
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT FOOT FOR 28-DIP / CY8C29466 - Emulator Foot Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Package Bulk
Accessory Type Emulator Foot Kit
For Use With/Related Products CY8C29466
Base Product Number CY3230
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348335-CY3230-28PDIP-AK
Ultra Librarian 3D Model Ultra Librarian CY3230-28PDIP-AK CAD Model

Description

The CY3230-28PDIP-AK is an evaluation or prototype adapter typically designed for microcontrollers or programmable logic devices (PLDs) from Infineon Technologies (formerly Cypress). It facilitates the connection of a 28-pin PDIP (Plastic Dual In-Line Package) device to various development tools or prototyping boards.

Applications

  • Prototyping microcontroller-based systems: Allows designers to quickly test and evaluate microcontroller code and hardware interfaces.
  • Debugging embedded systems: Provides a convenient interface for debugging code running on a 28-pin PDIP microcontroller.
  • Educational purposes: Used in teaching labs to introduce students to microcontroller programming and hardware design.
  • Evaluating new microcontroller designs: Enables engineers to assess the performance and features of a new microcontroller before committing to a final design.
  • Retrofitting older systems: Can be used to replace or upgrade microcontrollers in legacy systems that use a 28-pin PDIP package.

Features

  • 28-pin PDIP socket: Accommodates a standard 28-pin PDIP device.
  • Breadboard-friendly: Designed for easy insertion into a standard breadboard for prototyping.
  • Clearly labeled pins: Each pin is labeled for easy identification and connection.
  • Compact size: Minimizes space requirements on the breadboard or prototyping board.
  • Durable construction: Ensures reliable connection and long-term use.

Benefits

  • Simplified Prototyping: Simplifies the process of prototyping with 28-pin PDIP microcontrollers, allowing for faster development cycles.
  • Reduced Development Time: Speeds up the debugging and evaluation process by providing a convenient and reliable interface.
  • Enhanced Learning Experience: Makes it easier for students to learn about microcontroller programming and hardware design.
  • Flexible Design Options: Provides flexibility in choosing microcontrollers for various applications.
  • Cost-Effective Solution: Offers a low-cost solution for prototyping and evaluating microcontrollers.

Additional Details

The CY3230-28PDIP-AK adapter typically connects the pins of the 28-pin PDIP device to standard 0.1-inch headers, which can then be easily connected to a breadboard or prototyping board using jumper wires. It might include decoupling capacitors for improved power supply stability. It may also have jumpers or switches for configuring certain pins for different operating modes. The adapter does not typically include any active components or complex circuitry; it primarily serves as a mechanical and electrical interface.

For detailed information and specifications, refer to the Infineon Technologies documentation for the CY3230-28PDIP-AK.

You May Also Be Interested in

NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess