EN
  • EN
  • DE

PQ-MDS-PEXPCI

Part No PQ-MDS-PEXPCI
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER MPC8XXX FOR PEX / PowerQUICC™ Adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Series PowerQUICC™
Package Box
Product Status Obsolete
Accessory Type Adapter
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346356-PQ-MDS-PEXPCI
Ultra Librarian 3D Model Ultra Librarian PQ-MDS-PEXPCI CAD Model

Description

The PQ-MDS-PEXPCI is a state-of-the-art module from NXP Semiconductors, designed to provide a robust and flexible interface solution for embedded systems. This high-performance product is part of NXP's PowerQUICC series, which is renowned for its integration of advanced processor technology, PCI Express capabilities, and exceptional reliability.

Key Features

  • Advanced Processor Integration: At the heart of the PQ-MDS-PEXPCI is a powerful processor from the PowerQUICC family. This processor is optimized for high-speed data processing, making it ideal for networking, telecommunications, and industrial applications.
  • PCI Express Interface: The module includes a PCI Express (PCIe) interface, which provides high-speed connectivity and data transfer rates between the module and other PCIe-compatible devices. This feature is crucial for applications that require fast and efficient data throughput.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, the PQ-MDS-PEXPCI is capable of handling demanding communication requirements, ensuring that data flows seamlessly across networks.
  • Scalability: The modular design of the PQ-MDS-PEXPCI allows for scalability and flexibility in system design. This means that the product can be easily integrated into a variety of system architectures, adapting to the changing needs of the market.
  • Reliability: NXP's commitment to quality ensures that the PQ-MDS-PEXPCI is a reliable component for mission-critical applications. Its robust design is built to withstand harsh environments and maintain performance over extended periods.

Applications

The PQ-MDS-PEXPCI is suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and firewalls
  • Telecommunications infrastructure like base stations and network controllers
  • Industrial automation systems requiring high-speed data acquisition and control
  • Embedded computing platforms in need of a reliable PCIe interface

With its combination of performance, connectivity, and reliability, the PQ-MDS-PEXPCI from NXP is an excellent choice for system designers looking to enhance their embedded solutions.

You May Also Be Interested in

Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us
RF Solutions
BOARD DAUGHTER ICEPIC / ICEPIC and ICEPIC 2 Emulator System - Daughter Board
Need more? Email Us
Adafruit Industries LLC
GPIO HEADER FOR RASPBERRY PI HAT
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess