EN
  • EN
  • DE

ATAR892S065CU18FL

Part No ATAR892S065CU18FL
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description vpe: 1000/tr/so20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188112-ATAR892S065CU18FL
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATAR892S065CU18FL CAD Model

Description

The ATAR892S065CU18FL is a cutting-edge component from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronics, offering both reliability and performance for a wide range of applications.

Key Features

  • High Performance: Engineered to deliver top-notch performance, the ATAR892S065CU18FL ensures efficient operation in various environments and applications.
  • Durability: Manufactured with robust materials and tested for quality, this product offers a long operational life and stability under different conditions.
  • Energy Efficient: With a focus on energy conservation, this component is designed to consume minimal power, making it ideal for energy-sensitive projects.
  • Compact Design: The ATAR892S065CU18FL boasts a compact form factor, allowing for integration into space-constrained designs without compromising functionality.
  • Easy Integration: This product is designed for easy implementation into existing systems, ensuring a seamless integration process for engineers and developers.

Applications

The versatility of the ATAR892S065CU18FL makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Technical Specifications

The ATAR892S065CU18FL is built with precision to ensure it meets the technical requirements for various projects:

  • Voltage range: Specific to product design
  • Operating temperature: Defined by industry standards for similar components
  • Package type: Tailored to the component's needs
  • Quality assurance: Compliant with Microchip Technology's stringent quality protocols

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology.

Conclusion

The ATAR892S065CU18FL from Microchip Technology represents a blend of innovation, efficiency, and reliability. It is an excellent choice for professionals seeking a component that delivers consistent performance while pushing the boundaries of technology.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Microchip Technology
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention